SAE International - J1102_197410

MECHANICAL AND MATERIAL REQUIREMENTS FOR WHEEL BOLTS

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1974
Status: active
description:

This SAE Standard covers the chemical, metallurgical and mechanical requirements for two types of passenger car and truck wheel bolts, as follows:

(a)

Nonserrated shank bolts which... View More

Document History

November 21, 2016
Mechanical and Material Requirements for Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
April 11, 2013
Mechanical and Material Requirements for Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
February 1, 1995
MECHANICAL AND MATERIAL REQUIREMENTS FOR WHEEL BOLTS
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
J1102_197410
October 1, 1974
MECHANICAL AND MATERIAL REQUIREMENTS FOR WHEEL BOLTS
This SAE Standard covers the chemical, metallurgical and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: (a) Nonserrated shank bolts which are heat treated...
Advertisement