SAE International - J1256_198810

FUEL ECONOMY MEASUREMENT - ROAD TEST PROCEDURE - COLD START AND WARM-UP FUEL ECONOMY

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1988
Status: active
description:

This procedure is a modification of the urban driving cycles noted in SAE J1082 and which is run on a suitable road or test track. The procedure yields cold start/warm-up fuel economy values... View More

Document History

October 25, 2002
Fuel Economy Measurement--Road Test Procedure--Cold Start and Warm-Up Fuel Economy
This procedure is a modification of the urban driving cycles noted in SAE J1082 and which is run on a suitable road or test track. The procedure yields cold start/warm-up fuel economy values...
June 1, 1995
FUEL ECONOMY MEASUREMENT—ROAD TEST PROCEDURE—COLD START AND WARM-UP FUEL ECONOMY
This procedure is a modification of the urban driving cycles noted in SAE J1082 and which is run on a suitable road or test track. The procedure yields cold start/warm-up fuel economy values...
J1256_198810
October 1, 1988
FUEL ECONOMY MEASUREMENT - ROAD TEST PROCEDURE - COLD START AND WARM-UP FUEL ECONOMY
This procedure is a modification of the urban driving cycles noted in SAE J1082 and which is run on a suitable road or test track. The procedure yields cold start/warm-up fuel economy values...
June 1, 1980
FUEL ECONOMY MEASUREMENT-ROAD TEST PROCEDURE—COLD START AND WARM-UP FUEL ECONOMY
This procedure incorporates a modified driving cycle replicate of consumer operation as contained and shown in SAE J1082b (January, 1979) and which is run on a suitable road or test track. The...
May 1, 1979
FUEL ECONOMY MEASUREMENT ROAD TEST PROCEDURE—COLD START AND WARM-UP FUEL ECONOMY
This procedure incorporates a modified driving cycle replicate of consumer operation as contained and shown in SAE J1082b (January, 1979) and which is run on a suitable road or test track. The...
Advertisement