SAE International - AMS3678/6

Type 6 60% Bronze Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions

active
Buy Now
Organization: SAE International
Publication Date: 20 June 2006
Status: active
description:

This specification covers a polytetrafluoroethylene (PTFE) resin filled with 60% bronze powder in the form of extruded or molded rods or tubes which are sintered after molding or, in the... View More

Document History

AMS3678/6
June 20, 2006
Type 6 60% Bronze Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions
This specification covers a polytetrafluoroethylene (PTFE) resin filled with 60% bronze powder in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of...
Advertisement