SAE International - AMS3373/1A

Compound, Silicone Rubber, Insulating and Sealing Oil and Reversion Resistant, Low Viscosity, Room Temperature Cure

active
Buy Now
Organization: SAE International
Publication Date: 1 January 2001
Status: active
description:

This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.

Document History

AMS3373/1A
January 1, 2001
Compound, Silicone Rubber, Insulating and Sealing Oil and Reversion Resistant, Low Viscosity, Room Temperature Cure
This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.

References

Advertisement