SAE International - AMS3892/2B

Tow or Yarn, Carbon Fibers For Structural Composites GF 300 (2068) Tensile Strength, 50 (345) Tensile Modulus

active
Buy Now
Organization: SAE International
Publication Date: 31 May 2005
Status: active
description:

This specification covers one type of continuous multifilament carbon fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the filament... View More

Document History

AMS3892/2B
May 31, 2005
Tow or Yarn, Carbon Fibers For Structural Composites GF 300 (2068) Tensile Strength, 50 (345) Tensile Modulus
This specification covers one type of continuous multifilament carbon fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the filament...
Advertisement