SAE International - AMS3678/3

Type 3 15% Glass, 5% Molybdenum Disulfide Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions

active
Buy Now
Organization: SAE International
Publication Date: 20 June 2006
Status: active
description:

This specification covers a polytetrafluoroethylene (PTFE) resin filled with 15% glass fiber and 5% molybdenum disulfide in the form of extruded or molded rods or tubes which are sintered... View More

Document History

AMS3678/3
June 20, 2006
Type 3 15% Glass, 5% Molybdenum Disulfide Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions
This specification covers a polytetrafluoroethylene (PTFE) resin filled with 15% glass fiber and 5% molybdenum disulfide in the form of extruded or molded rods or tubes which are sintered after...
Advertisement