SAE International - AMS3678/10

Type 10 Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions with 15% Carbon Fiber

active
Buy Now
Organization: SAE International
Publication Date: 20 June 2006
Status: active
description:

This specification covers a polytetrafluoroethylene (PTFE) resin filled with carbon fiber in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of... View More

Document History

AMS3678/10
June 20, 2006
Type 10 Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions with 15% Carbon Fiber
This specification covers a polytetrafluoroethylene (PTFE) resin filled with carbon fiber in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of...

References

Advertisement