SAE International - AMS3678/7

Type 7 Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions with 25% Carbon and Graphite

active
Buy Now
Organization: SAE International
Publication Date: 20 June 2006
Status: active
description:

This specification covers a polytetrafluoroethylene (PTFE) resin filled with carbon and graphite in the form of extruded or molded rods or tubes which are sintered after molding or, in the... View More

Document History

AMS3678/7
June 20, 2006
Type 7 Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions with 25% Carbon and Graphite
This specification covers a polytetrafluoroethylene (PTFE) resin filled with carbon and graphite in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of...

References

Advertisement