SAE International - AMS3373/1

COMPOUND, SILICONE RUBBER, INSULATING AND SEALING Oil and Reversion Resistant, Low Viscosity, Room Temperature Cure

active
Buy Now
Organization: SAE International
Publication Date: 15 January 1981
Status: active
description:

This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.

Document History

AMS3373/1
January 15, 1981
COMPOUND, SILICONE RUBBER, INSULATING AND SEALING Oil and Reversion Resistant, Low Viscosity, Room Temperature Cure
This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.
Advertisement