SAE International - AMS3373/2
COMPOUND, SILICONE RUBBER, INSULATING AND SEALING Oil and Reversion Resistant, Medium Viscosity, Room Temperature Cure
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 November 1981 |
| Status: | active |
description:
This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.
Document History
AMS3373/2
November 15, 1981
COMPOUND, SILICONE RUBBER, INSULATING AND SEALING Oil and Reversion Resistant, Medium Viscosity, Room Temperature Cure
This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.