SAE International - AMS3845/2

CLOTH, TYPE "E" GLASS, "B" STAGE POLYIMIDE-RESIN-IMPREGNATED 181 Style Fabric, High-Flow Addition-Cure Resin For Press Cure 40 - 100 psi (276 - 690 kPa) or Vacuum/Autoclave Processing

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1992
Status: active
description:

This specification covers one type of glass cloth impregnated with a heat-reactive, addition-cure, thermosetting, polyimide-resin system, the resin to be supplied in a "B" stage condition for high... View More

Document History

AMS3845/2
January 1, 1992
CLOTH, TYPE "E" GLASS, "B" STAGE POLYIMIDE-RESIN-IMPREGNATED 181 Style Fabric, High-Flow Addition-Cure Resin For Press Cure 40 - 100 psi (276 - 690 kPa) or Vacuum/Autoclave Processing
This specification covers one type of glass cloth impregnated with a heat-reactive, addition-cure, thermosetting, polyimide-resin system, the resin to be supplied in a "B" stage condition for high...
Advertisement