SAE International - AMS3867/5

BORON FILAMENT TAPE, EPOXY-RESIN-IMPREGNATED Type B5.6-E180 (Type B0.140-E82)

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1984
Status: active
description:

This specification covers one type of epoxy-resin-impregnated boron filaments 0.0056 in. (0.140 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.

Document History

AMS3867/5
October 1, 1984
BORON FILAMENT TAPE, EPOXY-RESIN-IMPREGNATED Type B5.6-E180 (Type B0.140-E82)
This specification covers one type of epoxy-resin-impregnated boron filaments 0.0056 in. (0.140 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.
Advertisement