SAE International - AMS3678/9

Type 9 Virgin Polytetrafluoroethylene (PTFE) Moldings with Pigment for AS4716 Backup Rings

active
Buy Now
Organization: SAE International
Publication Date: 16 November 2004
Status: active
description:

This specification covers a polytetrafluoroethylene (PTFE) resin filled with inorganic pigment in the form of molded rods or tubes which are sintered after molding. The blue colored... View More

Document History

AMS3678/9
November 16, 2004
Type 9 Virgin Polytetrafluoroethylene (PTFE) Moldings with Pigment for AS4716 Backup Rings
This specification covers a polytetrafluoroethylene (PTFE) resin filled with inorganic pigment in the form of molded rods or tubes which are sintered after molding. The blue colored material is...

References

Advertisement