SAE International - AMS3678/12
Type 12 10% Mineral, 2.5% Molybdenum Disulfide Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 30 November 2010 |
| Status: | active |
description:
This specification covers a polytetrafluoroethyl
Document History
AMS3678/12
November 30, 2010
Type 12 10% Mineral, 2.5% Molybdenum Disulfide Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions
This specification covers a polytetrafluoroethylene (PTFE) resin filled with 10% mineral and 2.5% molybdenum disulfide in the form of extruded or molded rods or tubes which are sintered after molding...