SAE International - AMS3678/13

Type 13 10% Polyimide Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions

active
Buy Now
Organization: SAE International
Publication Date: 30 November 2010
Status: active
description:

This specification covers a polytetrafluoroethylene (PTFE) resin filled with 10% polyimide in the form of extruded or molded rods or tubes which are sintered after molding or, in the case... View More

Document History

AMS3678/13
November 30, 2010
Type 13 10% Polyimide Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions
This specification covers a polytetrafluoroethylene (PTFE) resin filled with 10% polyimide in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of...

References

Advertisement