SAE International - AMS3892/2A

TOW OR YARN, CARBON (GRAPHITE) FIBERS For structural Composites GF 300 (2070) Tensile Strength, 50 (345) Tensile Modulus

active
Buy Now
Organization: SAE International
Publication Date: 9 August 2011
Status: active
description:

This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by... View More

Document History

AMS3892/2A
August 9, 2011
TOW OR YARN, CARBON (GRAPHITE) FIBERS For structural Composites GF 300 (2070) Tensile Strength, 50 (345) Tensile Modulus
This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the...
Advertisement