SAE International - AMS3892/4A
TOW OR YARN, CARBON (GRAPHITE) FIBERS For Structural Composites GF 300 (2070) Tensile Strength, 75 (517) Tensile Modulus
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 August 2011 |
| Status: | active |
description:
This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by... View More
Document History
AMS3892/4A
August 9, 2011
TOW OR YARN, CARBON (GRAPHITE) FIBERS For Structural Composites GF 300 (2070) Tensile Strength, 75 (517) Tensile Modulus
This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the...