SAE International - AMS3373/1B
Compound, Silicone Rubber, Insulating and Sealing Oil and Reversion Resistant, Low Viscosity, Room Temperature Cure
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 January 2012 |
| Status: | active |
description:
This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.
Document History
AMS3373/1B
January 17, 2012
Compound, Silicone Rubber, Insulating and Sealing Oil and Reversion Resistant, Low Viscosity, Room Temperature Cure
This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.