SAE International - AMS3373/2B

Compound, Silicone Rubber, Insulating and Sealing Oil and Reversion Resistant, Medium Viscosity, Room Temperature Cure

active
Buy Now
Organization: SAE International
Publication Date: 17 January 2012
Status: active
description:

This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.

Document History

AMS3373/2B
January 17, 2012
Compound, Silicone Rubber, Insulating and Sealing Oil and Reversion Resistant, Medium Viscosity, Room Temperature Cure
This specification covers an elastomeric silicone insulating and sealing compound, supplied as a two-component system. The compound may be either an addition- or a condensation-cure type.

References

Advertisement