SAE International - AMS3845/1A
CLOTH, TYPE "E" GLASS, "B" STAGE POLYIMIDE-RESIN-IMPREGNATED 181 Style Fabric, Low-Flow Addition-Cure Resin For Press Cure at 40 - 100 psi (275 - 690 kPa) or Vacuum/Autoclave Processing
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1985 |
| Status: | active |
description:
This specification covers one type of glass cloth impregnated with a heat-reactive, addition-cure, thermosetting, polyimide-resin system, the resin to be supplied in a "B" stage condition for low... View More
Document History
AMS3845/1A
April 1, 1985
CLOTH, TYPE "E" GLASS, "B" STAGE POLYIMIDE-RESIN-IMPREGNATED 181 Style Fabric, Low-Flow Addition-Cure Resin For Press Cure at 40 - 100 psi (275 - 690 kPa) or Vacuum/Autoclave Processing
This specification covers one type of glass cloth impregnated with a heat-reactive, addition-cure, thermosetting, polyimide-resin system, the resin to be supplied in a "B" stage condition for low...