SAE International - AMS5934/H1000

Steel, Extra High Toughness, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardened (H1000)

active
Buy Now
Organization: SAE International
Publication Date: 12 June 2015
Status: active
description:

This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1000) condition 12 inches (305 mm) and under in nominal diameter, thickness or for... View More

Document History

AMS5934/H1000
June 12, 2015
Steel, Extra High Toughness, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardened (H1000)
This specification covers a corrosion-resistant steel product in the solution and precipitation heat treated (H1000) condition 12 inches (305 mm) and under in nominal diameter, thickness or for...
Advertisement