SAE International - AMS3678/2B

Type 2 15% Graphite Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions

active
Buy Now
Organization: SAE International
Publication Date: 29 February 2016
Status: active
description:

This specification covers a polytetrafluoroethylene (PTFE) resin filled with 15% graphite in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of... View More

Document History

AMS3678/2B
February 29, 2016
Type 2 15% Graphite Filled Virgin Polytetrafluoroethylene (PTFE) Moldings or Extrusions
This specification covers a polytetrafluoroethylene (PTFE) resin filled with 15% graphite in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of...

References

Advertisement