SAE International - AMS3678/9C
Type 9 Virgin Polytetrafluoroethylene (PTFE) Moldings with Pigment for AS4716 and AS5857 Backup Rings
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 February 2016 |
| Status: | active |
description:
This specification covers a polytetrafluoroethyl
Document History
AMS3678/9C
February 29, 2016
Type 9 Virgin Polytetrafluoroethylene (PTFE) Moldings with Pigment for AS4716 and AS5857 Backup Rings
This specification covers a polytetrafluoroethylene (PTFE) resin filled with inorganic pigment in the form of molded rods or tubes which are sintered after molding. The blue colored material is...