SAE International - AMS3867/1C

Boron Filament Tape, Epoxy-Resin-Impregnated Type B4.0-E374 (Type B0.102-E191)

active
Buy Now
Organization: SAE International
Publication Date: 12 October 2016
Status: active
description:

This specification covers one type of epoxy-resin-impregnated boron filaments 0.004 inch (0.102 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.

Document History

AMS3867/1C
October 12, 2016
Boron Filament Tape, Epoxy-Resin-Impregnated Type B4.0-E374 (Type B0.102-E191)
This specification covers one type of epoxy-resin-impregnated boron filaments 0.004 inch (0.102 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.

References

Advertisement