SAE International - AMS3867/2C

Boron Filament Tape, Epoxy-Resin-Impregnated Type B5.6-E374 (Type B0.142-E190)

active
Buy Now
Organization: SAE International
Publication Date: 12 October 2016
Status: active
description:

This specification covers one type of epoxy-resin-impregnated boron filaments 0.0056 inch (0.142 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.

Document History

AMS3867/2C
October 12, 2016
Boron Filament Tape, Epoxy-Resin-Impregnated Type B5.6-E374 (Type B0.142-E190)
This specification covers one type of epoxy-resin-impregnated boron filaments 0.0056 inch (0.142 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.

References

Advertisement