SAE International - AMS3867/3C

Boron Filament Tape, Epoxy-Resin-Impregnated Type B8.0-E374 (Type B0.203-E190)

active
Buy Now
Organization: SAE International
Publication Date: 12 October 2016
Status: active
description:

This specification covers one type of epoxy-resin-impregnated boron filaments 0.0080 inch (0.203 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.

Document History

AMS3867/3C
October 12, 2016
Boron Filament Tape, Epoxy-Resin-Impregnated Type B8.0-E374 (Type B0.203-E190)
This specification covers one type of epoxy-resin-impregnated boron filaments 0.0080 inch (0.203 mm) in diameter in the form of continuous tape supported on a glass cloth carrier.

References

Advertisement