SAE International - AMS3050/5
Performance Specification Anti-Seize Thread Compound, High Temperature - PTFE Only
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 December 2017 |
| Status: | active |
description:
The foundation specification (AMS3050) and this category specification (AMS3050/5) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient PTFE only. For use... View More
Document History
AMS3050/5
December 12, 2017
Performance Specification Anti-Seize Thread Compound, High Temperature - PTFE Only
The foundation specification (AMS3050) and this category specification (AMS3050/5) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient PTFE only. For use only...