SAE International - AMS3050/6

Performance Specification Anti-Seize Thread Compound, High Temperature - 'Nickel+Graphite' Only

active
Buy Now
Organization: SAE International
Publication Date: 12 December 2017
Status: active
description:

The foundation specification (AMS3050) and this category specification (AMS3050/6) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel and Graphite... View More

Document History

AMS3050/6
December 12, 2017
Performance Specification Anti-Seize Thread Compound, High Temperature - 'Nickel+Graphite' Only
The foundation specification (AMS3050) and this category specification (AMS3050/6) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel and Graphite only.
Advertisement