SAE International - AMS3050/3

Performance Specification Anti-Seize Thread Compound, High Temperature - Nickel Only

active
Buy Now
Organization: SAE International
Publication Date: 12 December 2017
Status: active
description:

The foundation specification (AMS3050) and this category specification (AMS3050/3) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel only.

Document History

AMS3050/3
December 12, 2017
Performance Specification Anti-Seize Thread Compound, High Temperature - Nickel Only
The foundation specification (AMS3050) and this category specification (AMS3050/3) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel only.
Advertisement