SAE International - AMS6891/1

Carbon Fiber and Fiberglass Epoxy Prepreg Products with 350 °F (177 °C) Cure for Aerospace Applications: Type 35, Class 1, Grade 191

active
Buy Now
Organization: SAE International
Publication Date: 29 December 2020
Status: active
description:

The intent of this specification is for the procurement of the material listed on the QPL; therefore, no qualification or equivalency threshold values are provided. Users that intend to conduct a... View More

Document History

AMS6891/1
December 29, 2020
Carbon Fiber and Fiberglass Epoxy Prepreg Products with 350 °F (177 °C) Cure for Aerospace Applications: Type 35, Class 1, Grade 191
The intent of this specification is for the procurement of the material listed on the QPL; therefore, no qualification or equivalency threshold values are provided. Users that intend to conduct a new...
Advertisement