SAE International - AMS6891/2
Carbon Fiber and Fiberglass Epoxy/Prepreg Products with 350 °F (177 °C) Cure for Aerospace Applications: Type 40, Class 1, Grade 196, Style 6K-PW
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 December 2020 |
| Status: | active |
description:
The intent of this specification is for the procurement of the material listed on the QPL; therefore, no qualification or equivalency threshold values are provided. Users that intend to conduct a... View More
Document History
AMS6891/2
December 29, 2020
Carbon Fiber and Fiberglass Epoxy/Prepreg Products with 350 °F (177 °C) Cure for Aerospace Applications: Type 40, Class 1, Grade 196, Style 6K-PW
The intent of this specification is for the procurement of the material listed on the QPL; therefore, no qualification or equivalency threshold values are provided. Users that intend to conduct a new...