SAE International - AMS6885/5

Unidirectional Carbon Fiber Tape Epoxy Repair Prepreg, Vacuum Curing Part 5 - Material Specification for Unidirectional Carbon Fiber Tape Epoxy Prepreg for Repair and Film Adhesive for Repair, 120 to 145 °C (250 to 290 °F) Curing

active
Buy Now
Organization: SAE International
Publication Date: 22 February 2021
Status: active
description:

AMS6885/5 is the Material Specification (MS) which defines the requirements of a unidirectional carbon fiber tape epoxy repair prepreg capable of curing under vacuum for repair of carbon fiber... View More

Document History

AMS6885/5
February 22, 2021
Unidirectional Carbon Fiber Tape Epoxy Repair Prepreg, Vacuum Curing Part 5 - Material Specification for Unidirectional Carbon Fiber Tape Epoxy Prepreg for Repair and Film Adhesive for Repair, 120 to 145 °C (250 to 290 °F) Curing
AMS6885/5 is the Material Specification (MS) which defines the requirements of a unidirectional carbon fiber tape epoxy repair prepreg capable of curing under vacuum for repair of carbon fiber...
Advertisement