SAE International - AMS6891/4
Carbon Fiber and Fiberglass Epoxy/Prepreg Products with 350 °F (177 °C) Cure for Aerospace Applications: Type 42, Class 4, Grade 48, Style 108
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 March 2021 |
| Status: | active |
description:
The intent of this specification is for the procurement of the material listed on the QPL and, therefore, no qualification or equivalency threshold values are provided. Users that intend to... View More
Document History
AMS6891/4
March 10, 2021
Carbon Fiber and Fiberglass Epoxy/Prepreg Products with 350 °F (177 °C) Cure for Aerospace Applications: Type 42, Class 4, Grade 48, Style 108
The intent of this specification is for the procurement of the material listed on the QPL and, therefore, no qualification or equivalency threshold values are provided. Users that intend to conduct a...