SAE International - AMS3670/3C
Bar, Rod, and Shapes Produced from 12% Graphite - 3% Polytetrafluoroethylene (PTFE) Filled Polyamide-Imide (PAI) Material
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 May 2021 |
| Status: | active |
description:
This specification covers molded or extruded bar, rod, and shapes produced from a polyamide-imide (PAI) polymer filled with 12% graphite and 3% polytetrafluoroethyl
Document History
AMS3670/3C
May 19, 2021
Bar, Rod, and Shapes Produced from 12% Graphite - 3% Polytetrafluoroethylene (PTFE) Filled Polyamide-Imide (PAI) Material
This specification covers molded or extruded bar, rod, and shapes produced from a polyamide-imide (PAI) polymer filled with 12% graphite and 3% polytetrafluoroethylene (PTFE). This is designated as...