SAE International - AMS3670/4D

Bar, Rod, and Shapes Produced from 30% Glass Fiber Filled Polyamide-Imide (PAI) Material

active
Buy Now
Organization: SAE International
Publication Date: 19 May 2021
Status: active
description:

This specification covers molded or extruded bar, rod, and shapes produced from a polyamide-imide (PAI) polymer filled with 30% glass fiber. This is designated as Grade 4 material per AMS3670.

Document History

AMS3670/4D
May 19, 2021
Bar, Rod, and Shapes Produced from 30% Glass Fiber Filled Polyamide-Imide (PAI) Material
This specification covers molded or extruded bar, rod, and shapes produced from a polyamide-imide (PAI) polymer filled with 30% glass fiber. This is designated as Grade 4 material per AMS3670.

References

Advertisement