SAE International - AMS5643/H1150A
Steel, Corrosion Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution and Precipitation Heat Treated (H1150)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 January 2022 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel product 8 inches (203 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a... View More
Document History
AMS5643/H1150A
January 20, 2022
Steel, Corrosion Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution and Precipitation Heat Treated (H1150)
This specification covers a corrosion-resistant steel product 8 inches (203 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a maximum...