SAE International - AMS5643/H925A

Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution and Precipitation Heat Treated (H925)

active
Buy Now
Organization: SAE International
Publication Date: 8 September 2022
Status: active
description:

This specification covers a corrosion-resistant steel product 8 inches (203 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a... View More

Document History

AMS5643/H925A
September 8, 2022
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution and Precipitation Heat Treated (H925)
This specification covers a corrosion-resistant steel product 8 inches (203 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides, and having a maximum...
Advertisement