SAE International - AMS5659/H900
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Solution and Precipitation Heat Treated (H900)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 September 2022 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or, for hexagons, least distance between parallel sides, and having a... View More
Document History
AMS5659/H900
September 14, 2022
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Solution and Precipitation Heat Treated (H900)
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or, for hexagons, least distance between parallel sides, and having a maximum...