SAE International - AMS5659/H925A

Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Solution and Precipitation Heat Treated (H925A)

active
Buy Now
Organization: SAE International
Publication Date: 13 January 2023
Status: active
description:

This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or, for hexagons, least distance between parallel sides, and having a... View More

Document History

AMS5659/H925A
January 13, 2023
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Solution and Precipitation Heat Treated (H925A)
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or, for hexagons, least distance between parallel sides, and having a maximum...
Advertisement