SAE International - AMS5629/H1000B

Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardened (H1000)

active
Buy Now
Organization: SAE International
Publication Date: 23 March 2023
Status: active
description:

This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness, or for hexagons, least distance between parallel sides in the solution... View More

Document History

AMS5629/H1000B
March 23, 2023
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardened (H1000)
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness, or for hexagons, least distance between parallel sides in the solution and...

References

Advertisement