SAE International - AMS5629/H1150
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardened (H1150)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 March 2023 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides in the solution and... View More
Document History
AMS5629/H1150
March 23, 2023
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardened (H1150)
This specification covers a corrosion-resistant steel product 12 inches (305 mm) and under in nominal diameter, thickness or for hexagons, least distance between parallel sides in the solution and...