SAE International - AS4875/3
Fittings, Straight Thread Port or Flanged to 24° Cone Flareless, Fluid Connection
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 27 July 2015 |
| Status: | active |
description:
This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both straight thread port or flanged connections and 24° cone flareless connections for use in all... View More
Document History
AS4875/3
July 27, 2015
Fittings, Straight Thread Port or Flanged to 24° Cone Flareless, Fluid Connection
This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both straight thread port or flanged connections and 24° cone flareless connections for use in all types...