SAE International - J1926/2_199303
CONNECTIONS FOR GENERAL USE AND FLUID POWER—PORTS AND STUD ENDS WITH ISO 725 THREADS AND O-RING SEALING—PART 2: HEAVY-DUTY (S SERIES) STUD ENDS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 March 1993 |
| Status: | active |
description:
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ISO 725 threads for use in fluid... View More
Document History
March 1, 2023
Connections for General Use and Fluid Power Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ASME B1.1 threads for use in fluid...
September 9, 2016
Connections for General Use and Fluid Power - Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ASME B1.1 threads for use in fluid...
March 12, 2010
Connections for General Use and Fluid Power—Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing—Part 2: Heavy-Duty (S Series) Stud Ends
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ASME B1.1 threads for use in fluid...
October 4, 2006
Connections for General Use and Fluid Power—Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing—Part 2: Heavy-Duty (S Series) Stud Ends
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ASME B1.1 threads for use in fluid...
August 1, 1995
CONNECTIONS FOR GENERAL USE AND FLUID POWER—PORTS AND STUD ENDS WITH ISO 725 THREADS AND O-RING SEALING—PART 2: HEAVY-DUTY (S SERIES) STUD ENDS
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ISO 725 threads for use in fluid power...
J1926/2_199303
March 1, 1993
CONNECTIONS FOR GENERAL USE AND FLUID POWER—PORTS AND STUD ENDS WITH ISO 725 THREADS AND O-RING SEALING—PART 2: HEAVY-DUTY (S SERIES) STUD ENDS
This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ISO 725 threads for use in fluid power...