SAE International - J1453/2_201504
Specification for O-Ring Face Seal Connectors: Part 2 - Requirements, Dimensions, and Tests for Steel Unions, Bulkheads, Swivels, Braze Sleeves, Braze-on Tube Ends, Caps, and Connectors with ISO 6149-2 Metric Stud Ends and ISO 6162 4-Bolt Flange Heads
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 30 April 2015 |
| Status: | active |
description:
The three parts of SAE J1453 cover material, dimensional, and performance requirements of steel O-ring face seal (ORFS) connectors for tubing and the O-ring face seal interface and nut portion of... View More
Document History
J1453/2_201504
April 30, 2015
Specification for O-Ring Face Seal Connectors: Part 2 - Requirements, Dimensions, and Tests for Steel Unions, Bulkheads, Swivels, Braze Sleeves, Braze-on Tube Ends, Caps, and Connectors with ISO 6149-2 Metric Stud Ends and ISO 6162 4-Bolt Flange Heads
The three parts of SAE J1453 cover material, dimensional, and performance requirements of steel O-ring face seal (ORFS) connectors for tubing and the O-ring face seal interface and nut portion of...
May 14, 2013
Specification for O-Ring Face Seal Connectors: Part 2 - Requirements, Dimensions, and Tests for Steel Unions, Bulkheads, Swivels, Braze Sleeves, Braze-on Tube Ends, Caps, and Connectors with ISO 6149-2 Metric Stud Ends and ISO 6162 4-Bolt Flange Heads.
The three parts of SAE J1453 cover material, dimensional, and performance requirements of steel O-ring face seal (ORFS) connectors for tubing and the O-ring face seal interface and nut portion of...
February 14, 2007
Specification for O-Ring Face Seal Connectors: Part 2—Requirements, Dimensions, and Tests for Steel Unions, Bulkheads, Swivels, Braze Sleeves, Caps, and Connectors with ISO 6149-2 Metric Stud Ends
The three parts of SAE J1453 cover material, dimensional, and performance requirements of steel O-ring face seal (ORFS) connectors for tubing and the O-ring face seal interface and nut portion of...