SAE International - J2284/4_201606
High-Speed CAN (HSC) for Vehicle Applications at 500 kbps with CAN FD Data at 2 Mbps
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 June 2016 |
| Status: | active |
description:
This SAE Recommended Practice will define the Physical Layer and portions of the Data Link Layer of the Open Systems Interconnection model (ISO 7498) for a 500 kbps arbitration bus with CAN FD... View More
Document History
November 2, 2022
High-Speed CAN (HSC) for Vehicle Applications at 500 kbps with CAN FD Data at 2 Mbps
This SAE Recommended Practice will define the physical layer and portions of the data link layer of the open systems interconnection model (ISO 7498) for a 500 kbps arbitration bus with CAN FD data...
J2284/4_201606
June 16, 2016
High-Speed CAN (HSC) for Vehicle Applications at 500 kbps with CAN FD Data at 2 Mbps
This SAE Recommended Practice will define the Physical Layer and portions of the Data Link Layer of the Open Systems Interconnection model (ISO 7498) for a 500 kbps arbitration bus with CAN FD Data...