SAE International - J518/2_201704
Hydraulic Flanged Tube, Pipe, and Hose Connections, 4-Screw Flange Connection Part 2: 42 MPa (Code 62)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 April 2017 |
| Status: | active |
description:
This SAE Standard covers general and dimensional specifications for the Code 62 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM)... View More
Document History
December 26, 2023
Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM)...
J518/2_201704
April 13, 2017
Hydraulic Flanged Tube, Pipe, and Hose Connections, 4-Screw Flange Connection Part 2: 42 MPa (Code 62)
This SAE Standard covers general and dimensional specifications for the Code 62 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM)...
January 2, 2013
Hydraulic Flanged Tube, Pipe, and Hose Connections, 4-Screw Flange Connection Part 2: 42 MPa (Code 62)
This SAE Standard covers general and dimensional specifications for the Code 62 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS & FCSM)...