SAE International - J518/3_202108

Hydraulic Flange Clamps, Two-Screw Flange Connection to be Used with SAE J518-1 (Code 61) Connections Where Only Low Pressure is Required

active
Buy Now
Organization: SAE International
Publication Date: 12 August 2021
Status: active
description:

This SAE Standard outlines general and dimensional specifications for flange clamps for use in low pressure applications with SAE J518-1 connections. For port dimensions, port design... View More

Document History

J518/3_202108
August 12, 2021
Hydraulic Flange Clamps, Two-Screw Flange Connection to be Used with SAE J518-1 (Code 61) Connections Where Only Low Pressure is Required
This SAE Standard outlines general and dimensional specifications for flange clamps for use in low pressure applications with SAE J518-1 connections. For port dimensions, port design considerations,...
November 24, 2015
Hydraulic Flange Clamps, 2-Screw Flange Connection to be used with SAE J518-1 (Code 61) Connections where Only Low Pressure is Required
This SAE standard outlines general and dimensional specifications for Code 61 flange clamps for use in low pressure applications with J518-1 connections. For port dimensions, port design...
Advertisement