SAE International - J518/1_202303

Hydraulic Flange Tube, Pipe, and Hose Connections Four-Screw Flange Connection - Part 1: 3.5 to 35 MPa (Code 61)

active
Buy Now
Organization: SAE International
Publication Date: 1 March 2023
Status: active
description:

This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM)... View More

Document History

J518/1_202303
March 1, 2023
Hydraulic Flange Tube, Pipe, and Hose Connections Four-Screw Flange Connection - Part 1: 3.5 to 35 MPa (Code 61)
This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM)...
January 2, 2013
Hydraulic Flanged Tube, Pipe, and Hose Connections, 4-Screw Flange Connection Part 1: 3.5 MPa to 35 MPa (Code 61)
This SAE Standard covers general and dimensional specifications for the Code 61 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC & FCM), and split flange clamps (FCS & FCSM)...

References

Advertisement