SAE International - USCAR23-1
ROAD VEHICLES - 60 V AND 600 V SINGLE CORE (ISO/METRIC) CABLES - DIMENSIONS, TEST METHODS AND REQUIREMENTS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 July 2017 |
| Status: | active |
description:
This International Standard specifies the dimensions, test methods, and requirements for single core 60 V cables intended for use in road vehicle applications where the nominal system voltage is... View More
Document History
USCAR23-1
July 13, 2017
ROAD VEHICLES - 60 V AND 600 V SINGLE CORE (ISO/METRIC) CABLES - DIMENSIONS, TEST METHODS AND REQUIREMENTS
This International Standard specifies the dimensions, test methods, and requirements for single core 60 V cables intended for use in road vehicle applications where the nominal system voltage is ≤...