SAE International - AIR1168/2A

Heat and Mass Transfer and Air-Water Mixtures

active
Buy Now
Organization: SAE International
Publication Date: 25 July 2011
Status: active
description:

Heat transfer is the transport of thermal energy from one point to another. Heat is transferred only under the influence of a temperature gradient or temperature difference. The direction of heat... View More

Document History

AIR1168/2A
July 25, 2011
Heat and Mass Transfer and Air-Water Mixtures
Heat transfer is the transport of thermal energy from one point to another. Heat is transferred only under the influence of a temperature gradient or temperature difference. The direction of heat...
Advertisement